Vishay Intertechnology, Inc. RES 20 OHM 1W 0.1% AXIAL CMF6520R000BHR6

Description
RES 20ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 0.1% AXIAL - CMF6520R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 0.1% AXIAL
CMF6520R000BHR6
RES 20 OHM 1W 0.1% AXIAL CMF6520R000BHR6
RES 20ohm 1W 0.1% AXIAL

RES 20ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6520R000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6520R000BHR6-ND
Through Hole Resistors CMF6520R000BHR6-ND
20 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6520R000BHR6 CMF6520R000BHR6-ND
Product Name RES 20 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details