Vishay Intertechnology, Inc. RES 20K OHM 1W 1% AXIAL CMF6520K000FKBF

Description
RES 20Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 1% AXIAL - CMF6520K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 1% AXIAL
CMF6520K000FKBF
RES 20K OHM 1W 1% AXIAL CMF6520K000FKBF
RES 20Kohm 1W 1% AXIAL

RES 20Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6520K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6520K000FKBF-ND
Through Hole Resistors CMF6520K000FKBF-ND
20 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 57J2238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
57J2238
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 57J2238
Resistor,Metal Film,20KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6520K000FKBF CMF6520K000FKBF-ND 57J2238
Product Name RES 20K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details