Vishay Intertechnology, Inc. RES 20K OHM 1W 0.1% AXIAL CMF6520K000BHEA

Description
RES 20Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 0.1% AXIAL - CMF6520K000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 0.1% AXIAL
CMF6520K000BHEA
RES 20K OHM 1W 0.1% AXIAL CMF6520K000BHEA
RES 20Kohm 1W 0.1% AXIAL

RES 20Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6520K000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6520K000BHEA-ND
Through Hole Resistors CMF6520K000BHEA-ND
20 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6520K000BHEA CMF6520K000BHEA-ND
Product Name RES 20K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers