Vishay Intertechnology, Inc. RES 200 OHM 1W 5% AXIAL CMF65200R00JKEK

Description
RES 200ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 5% AXIAL - CMF65200R00JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% AXIAL
CMF65200R00JKEK
RES 200 OHM 1W 5% AXIAL CMF65200R00JKEK
RES 200ohm 1W 5% AXIAL

RES 200ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200R00JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200R00JKEK-ND
Through Hole Resistors CMF65200R00JKEK-ND
200 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200R00JKEK CMF65200R00JKEK-ND
Product Name RES 200 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details