Vishay Intertechnology, Inc. Metal Film Resistors - CMF65200R00FKEA

Description
Metal Film Resistors - Through Hole 200ohm 1% 100PPM 3/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 200ohm 1% 100PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65200R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65200R00FKEA
Metal Film Resistors - CMF65200R00FKEA
Metal Film Resistors - Through Hole 200ohm 1% 100PPM 3/4W

Metal Film Resistors - Through Hole 200ohm 1% 100PPM 3/4W

Supplier's Site
Through Hole Resistors - CMF65200R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200R00FKEA-ND
Through Hole Resistors CMF65200R00FKEA-ND
200 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200R00FKEA CMF65200R00FKEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers