VISHAY INTERTECHNOLOGY, INC.
CMF65200R00BEEK -- RES 200 OHM 1W 0.1% AXIAL
Vishay Intertechnology, Inc.
RES 200 OHM 1W 0.1% AXIAL
CMF65200R00BEEK
Description
RES 200ohm 1W 0.1% AXIAL
Request a Quote
Email Supplier
Description
RES 200ohm 1W 0.1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF65200R00BEEK |
|
Product Name
|
RES 200 OHM 1W 0.1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
2200 ohms
View Details
2 suppliers