Vishay Intertechnology, Inc. RES 200K OHM 1W 2% AXIAL CMF65200K00GKEK

Description
RES 200Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 2% AXIAL - CMF65200K00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 2% AXIAL
CMF65200K00GKEK
RES 200K OHM 1W 2% AXIAL CMF65200K00GKEK
RES 200Kohm 1W 2% AXIAL

RES 200Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200K00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200K00GKEK-ND
Through Hole Resistors CMF65200K00GKEK-ND
200 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200K00GKEK CMF65200K00GKEK-ND
Product Name RES 200K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers