Vishay Intertechnology, Inc. RES 200K OHM 1W 1% AXIAL CMF65200K00FKR611

Description
RES 200Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 1% AXIAL - CMF65200K00FKR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 1% AXIAL
CMF65200K00FKR611
RES 200K OHM 1W 1% AXIAL CMF65200K00FKR611
RES 200Kohm 1W 1% AXIAL

RES 200Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200K00FKR611-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200K00FKR611-ND
Through Hole Resistors CMF65200K00FKR611-ND
200 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200K00FKR611 CMF65200K00FKR611-ND
Product Name RES 200K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details