Vishay Intertechnology, Inc. RES 200K OHM 1W 1% AXIAL CMF65200K00FKEB11

Description
RES 200Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 1% AXIAL - CMF65200K00FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 1% AXIAL
CMF65200K00FKEB11
RES 200K OHM 1W 1% AXIAL CMF65200K00FKEB11
RES 200Kohm 1W 1% AXIAL

RES 200Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200K00FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200K00FKEB11-ND
Through Hole Resistors CMF65200K00FKEB11-ND
200 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200K00FKEB11 CMF65200K00FKEB11-ND
Product Name RES 200K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details