Vishay Intertechnology, Inc. RES 200K OHM 1W 0.1% AXIAL CMF65200K00BEBF

Description
RES 200Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 0.1% AXIAL - CMF65200K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 0.1% AXIAL
CMF65200K00BEBF
RES 200K OHM 1W 0.1% AXIAL CMF65200K00BEBF
RES 200Kohm 1W 0.1% AXIAL

RES 200Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200K00BEBF-ND
Through Hole Resistors CMF65200K00BEBF-ND
200 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200K00BEBF CMF65200K00BEBF-ND
Product Name RES 200K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details