Vishay Intertechnology, Inc. RES 1.6 OHM 1W 5% AXIAL CMF651R6000JKBF

Description
RES 1.6ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1W 5% AXIAL - CMF651R6000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1W 5% AXIAL
CMF651R6000JKBF
RES 1.6 OHM 1W 5% AXIAL CMF651R6000JKBF
RES 1.6ohm 1W 5% AXIAL

RES 1.6ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R6000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R6000JKBF-ND
Through Hole Resistors CMF651R6000JKBF-ND
1.6 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651R6000JKBF CMF651R6000JKBF-ND
Product Name RES 1.6 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details