Vishay Intertechnology, Inc. RES 1.6 OHM 1W 1% AXIAL CMF651R6000FLR6

Description
RES 1.6ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.6ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1W 1% AXIAL - CMF651R6000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1W 1% AXIAL
CMF651R6000FLR6
RES 1.6 OHM 1W 1% AXIAL CMF651R6000FLR6
RES 1.6ohm 1W 1% AXIAL

RES 1.6ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R6000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R6000FLR6-ND
Through Hole Resistors CMF651R6000FLR6-ND
1.6 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651R6000FLR6 CMF651R6000FLR6-ND
Product Name RES 1.6 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details