Vishay Intertechnology, Inc. RES 1.5 OHM 1W 1% AXIAL CMF651R5000FKR6

Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1W 1% AXIAL - CMF651R5000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 1% AXIAL
CMF651R5000FKR6
RES 1.5 OHM 1W 1% AXIAL CMF651R5000FKR6
RES 1.5ohm 1W 1% AXIAL

RES 1.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R5000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R5000FKR6-ND
Through Hole Resistors CMF651R5000FKR6-ND
1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651R5000FKR6 CMF651R5000FKR6-ND
Product Name RES 1.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers