Vishay Intertechnology, Inc. RES 1.5 OHM 1W 1% AXIAL CMF651R5000FKEB11

Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1W 1% AXIAL - CMF651R5000FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 1% AXIAL
CMF651R5000FKEB11
RES 1.5 OHM 1W 1% AXIAL CMF651R5000FKEB11
RES 1.5ohm 1W 1% AXIAL

RES 1.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R5000FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R5000FKEB11-ND
Through Hole Resistors CMF651R5000FKEB11-ND
1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651R5000FKEB11 CMF651R5000FKEB11-ND
Product Name RES 1.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details