Vishay Intertechnology, Inc. RES 1.5 OHM 1W 1% AXIAL CMF651R5000FKBF

Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1W 1% AXIAL - CMF651R5000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 1% AXIAL
CMF651R5000FKBF
RES 1.5 OHM 1W 1% AXIAL CMF651R5000FKBF
RES 1.5ohm 1W 1% AXIAL

RES 1.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R5000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R5000FKBF-ND
Through Hole Resistors CMF651R5000FKBF-ND
1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 73H0317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
73H0317
Resistor,metal Film,1.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 73H0317
Resistor,Metal Film,1.5Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.5Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF651R5000FKBF CMF651R5000FKBF-ND 73H0317
Product Name RES 1.5 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details