Vishay Intertechnology, Inc. Through Hole Resistors CMF651R4700FKEK

Description
1.47 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651R4700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R4700FKEK-ND
Through Hole Resistors CMF651R4700FKEK-ND
1.47 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47 OHM 1W 1% AXIAL - CMF651R4700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1W 1% AXIAL
CMF651R4700FKEK
RES 1.47 OHM 1W 1% AXIAL CMF651R4700FKEK
RES 1.47ohm 1W 1% AXIAL

RES 1.47ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651R4700FKEK-ND CMF651R4700FKEK
Product Name Through Hole Resistors RES 1.47 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers