Vishay Intertechnology, Inc. RES 1.47 OHM 1W 1% AXIAL CMF651R4700FKBF

Description
RES 1.47ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 1W 1% AXIAL - CMF651R4700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1W 1% AXIAL
CMF651R4700FKBF
RES 1.47 OHM 1W 1% AXIAL CMF651R4700FKBF
RES 1.47ohm 1W 1% AXIAL

RES 1.47ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R4700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R4700FKBF-ND
Through Hole Resistors CMF651R4700FKBF-ND
1.47 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.47Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 71H6454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
71H6454
Resistor,metal Film,1.47Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 71H6454
Resistor,Metal Film,1.47Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.47Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF651R4700FKBF CMF651R4700FKBF-ND 71H6454
Product Name RES 1.47 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.47Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details