Vishay Intertechnology, Inc. Through Hole Resistors CMF651R3000FKEB

Description
1.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651R3000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R3000FKEB-ND
Through Hole Resistors CMF651R3000FKEB-ND
1.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3 OHM 1W 1% AXIAL - CMF651R3000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1W 1% AXIAL
CMF651R3000FKEB
RES 1.3 OHM 1W 1% AXIAL CMF651R3000FKEB
RES 1.3ohm 1W 1% AXIAL

RES 1.3ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651R3000FKEB-ND CMF651R3000FKEB
Product Name Through Hole Resistors RES 1.3 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details