Vishay Intertechnology, Inc. RES 1.82M OHM 1W 1% AXIAL CMF651M8200FKEK

Description
RES 1.82Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1W 1% AXIAL - CMF651M8200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1W 1% AXIAL
CMF651M8200FKEK
RES 1.82M OHM 1W 1% AXIAL CMF651M8200FKEK
RES 1.82Mohm 1W 1% AXIAL

RES 1.82Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M8200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M8200FKEK-ND
Through Hole Resistors CMF651M8200FKEK-ND
1.82 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M8200FKEK CMF651M8200FKEK-ND
Product Name RES 1.82M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details