Vishay Intertechnology, Inc. RES 1.8M OHM 1W 1% AXIAL CMF651M8000FKBF

Description
RES 1.8Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1W 1% AXIAL - CMF651M8000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1W 1% AXIAL
CMF651M8000FKBF
RES 1.8M OHM 1W 1% AXIAL CMF651M8000FKBF
RES 1.8Mohm 1W 1% AXIAL

RES 1.8Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M8000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M8000FKBF-ND
Through Hole Resistors CMF651M8000FKBF-ND
1.8 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M8000FKBF CMF651M8000FKBF-ND
Product Name RES 1.8M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details