Vishay Intertechnology, Inc. Through Hole Resistors CMF651M5000JNRE

Description
1.5 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651M5000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M5000JNRE-ND
Through Hole Resistors CMF651M5000JNRE-ND
1.5 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1W 5% AXIAL - CMF651M5000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1W 5% AXIAL
CMF651M5000JNRE
RES 1.5M OHM 1W 5% AXIAL CMF651M5000JNRE
RES 1.5Mohm 1W 5% AXIAL

RES 1.5Mohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651M5000JNRE-ND CMF651M5000JNRE
Product Name Through Hole Resistors RES 1.5M OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers