Vishay Intertechnology, Inc. RES 1.5M OHM 1W 1% AXIAL CMF651M5000FEBF

Description
RES 1.5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1W 1% AXIAL - CMF651M5000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1W 1% AXIAL
CMF651M5000FEBF
RES 1.5M OHM 1W 1% AXIAL CMF651M5000FEBF
RES 1.5Mohm 1W 1% AXIAL

RES 1.5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M5000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M5000FEBF-ND
Through Hole Resistors CMF651M5000FEBF-ND
1.5 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF651M5000FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF651M5000FEBF
Through Hole Resistors CMF651M5000FEBF
RES 1.5M OHM 1.5W 1% AXIAL

RES 1.5M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF651M5000FEBF CMF651M5000FEBF-ND CMF651M5000FEBF
Product Name RES 1.5M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details