Vishay Intertechnology, Inc. RES 1.47M OHM 1W 1% AXIAL CMF651M4700FEBF

Description
RES 1.47Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1W 1% AXIAL - CMF651M4700FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1W 1% AXIAL
CMF651M4700FEBF
RES 1.47M OHM 1W 1% AXIAL CMF651M4700FEBF
RES 1.47Mohm 1W 1% AXIAL

RES 1.47Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M4700FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M4700FEBF-ND
Through Hole Resistors CMF651M4700FEBF-ND
1.47 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF651M4700FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF651M4700FEBF
Through Hole Resistors CMF651M4700FEBF
RES 1.47M OHM 1.5W 1% AXIAL

RES 1.47M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF651M4700FEBF CMF651M4700FEBF-ND CMF651M4700FEBF
Product Name RES 1.47M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.47E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details