Vishay Intertechnology, Inc. RES 1.37M OHM 1W 1% AXIAL CMF651M3700FER6

Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1W 1% AXIAL - CMF651M3700FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1W 1% AXIAL
CMF651M3700FER6
RES 1.37M OHM 1W 1% AXIAL CMF651M3700FER6
RES 1.37Mohm 1W 1% AXIAL

RES 1.37Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M3700FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M3700FER6-ND
Through Hole Resistors CMF651M3700FER6-ND
1.37 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M3700FER6 CMF651M3700FER6-ND
Product Name RES 1.37M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details