Vishay Intertechnology, Inc. RES 1.37M OHM 1W 1% AXIAL CMF651M3700FEBF

Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1W 1% AXIAL - CMF651M3700FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1W 1% AXIAL
CMF651M3700FEBF
RES 1.37M OHM 1W 1% AXIAL CMF651M3700FEBF
RES 1.37Mohm 1W 1% AXIAL

RES 1.37Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M3700FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M3700FEBF-ND
Through Hole Resistors CMF651M3700FEBF-ND
1.37 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF651M3700FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF651M3700FEBF
Through Hole Resistors CMF651M3700FEBF
RES 1.37M OHM 1.5W 1% AXIAL

RES 1.37M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF651M3700FEBF CMF651M3700FEBF-ND CMF651M3700FEBF
Product Name RES 1.37M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details