Vishay Intertechnology, Inc. RES 1.33M OHM 1W 1% AXIAL CMF651M3300FEBF

Description
RES 1.33Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1W 1% AXIAL - CMF651M3300FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1W 1% AXIAL
CMF651M3300FEBF
RES 1.33M OHM 1W 1% AXIAL CMF651M3300FEBF
RES 1.33Mohm 1W 1% AXIAL

RES 1.33Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M3300FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M3300FEBF-ND
Through Hole Resistors CMF651M3300FEBF-ND
1.33 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF651M3300FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF651M3300FEBF
Through Hole Resistors CMF651M3300FEBF
RES 1.33M OHM 1.5W 1% AXIAL

RES 1.33M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF651M3300FEBF CMF651M3300FEBF-ND CMF651M3300FEBF
Product Name RES 1.33M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.33E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers