Vishay Intertechnology, Inc. RES 1.27M OHM 1W 1% AXIAL CMF651M2700FHEK

Description
RES 1.27Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1W 1% AXIAL - CMF651M2700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1W 1% AXIAL
CMF651M2700FHEK
RES 1.27M OHM 1W 1% AXIAL CMF651M2700FHEK
RES 1.27Mohm 1W 1% AXIAL

RES 1.27Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M2700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M2700FHEK-ND
Through Hole Resistors CMF651M2700FHEK-ND
1.27 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M2700FHEK CMF651M2700FHEK-ND
Product Name RES 1.27M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details