Vishay Intertechnology, Inc. Through Hole Resistors CMF651M2500DHRE

Description
1.25 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.25 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651M2500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M2500DHRE-ND
Through Hole Resistors CMF651M2500DHRE-ND
1.25 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.25 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.25M OHM 1W 0.5% AXIAL - CMF651M2500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.25M OHM 1W 0.5% AXIAL
CMF651M2500DHRE
RES 1.25M OHM 1W 0.5% AXIAL CMF651M2500DHRE
RES 1.25Mohm 1W 0.5% AXIAL

RES 1.25Mohm 1W 0.5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651M2500DHRE-ND CMF651M2500DHRE
Product Name Through Hole Resistors RES 1.25M OHM 1W 0.5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details