Vishay Intertechnology, Inc. RES 1.2M OHM 1W 1% AXIAL CMF651M2000FKEK

Description
RES 1.2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W 1% AXIAL - CMF651M2000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W 1% AXIAL
CMF651M2000FKEK
RES 1.2M OHM 1W 1% AXIAL CMF651M2000FKEK
RES 1.2Mohm 1W 1% AXIAL

RES 1.2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M2000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M2000FKEK-ND
Through Hole Resistors CMF651M2000FKEK-ND
1.2 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M2000FKEK CMF651M2000FKEK-ND
Product Name RES 1.2M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers