Vishay Intertechnology, Inc. RES 1.2M OHM 1W 0.5% AXIAL CMF651M2000DHBF

Description
RES 1.2Mohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W 0.5% AXIAL - CMF651M2000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W 0.5% AXIAL
CMF651M2000DHBF
RES 1.2M OHM 1W 0.5% AXIAL CMF651M2000DHBF
RES 1.2Mohm 1W 0.5% AXIAL

RES 1.2Mohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M2000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M2000DHBF-ND
Through Hole Resistors CMF651M2000DHBF-ND
1.2 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M2000DHBF CMF651M2000DHBF-ND
Product Name RES 1.2M OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers