Vishay Intertechnology, Inc. RES 1.13M OHM 1W 1% AXIAL CMF651M1300FHBF70

Description
RES 1.13Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13M OHM 1W 1% AXIAL - CMF651M1300FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13M OHM 1W 1% AXIAL
CMF651M1300FHBF70
RES 1.13M OHM 1W 1% AXIAL CMF651M1300FHBF70
RES 1.13Mohm 1W 1% AXIAL

RES 1.13Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M1300FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M1300FHBF70-ND
Through Hole Resistors CMF651M1300FHBF70-ND
1.13 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M1300FHBF70 CMF651M1300FHBF70-ND
Product Name RES 1.13M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.13E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details