Vishay Intertechnology, Inc. RES 1.1M OHM 1W 0.1% AXIAL CMF651M1000BEBF

Description
RES 1.1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1W 0.1% AXIAL - CMF651M1000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1W 0.1% AXIAL
CMF651M1000BEBF
RES 1.1M OHM 1W 0.1% AXIAL CMF651M1000BEBF
RES 1.1Mohm 1W 0.1% AXIAL

RES 1.1Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M1000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M1000BEBF-ND
Through Hole Resistors CMF651M1000BEBF-ND
1.1 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF651M1000BEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF651M1000BEBF
Through Hole Resistors CMF651M1000BEBF
RES 1.1M OHM 1.5W 0.1% AXIAL

RES 1.1M OHM 1.5W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF651M1000BEBF CMF651M1000BEBF-ND CMF651M1000BEBF
Product Name RES 1.1M OHM 1W 0.1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.10E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details