Vishay Precision Group RES 1M OHM 1W 1% AXIAL CMF651M0000FKEB

Description
RES 1Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 1% AXIAL - CMF651M0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 1% AXIAL
CMF651M0000FKEB
RES 1M OHM 1W 1% AXIAL CMF651M0000FKEB
RES 1Mohm 1W 1% AXIAL

RES 1Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M0000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M0000FKEB-ND
Through Hole Resistors CMF651M0000FKEB-ND
1 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Cmf Series, 1 Mohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5902 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 1 Mohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5902
Through Hole Metal Film Resistor, Cmf Series, 1 Mohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5902
Through Hole Metal Film Resistor, CMF Series, 1 Mohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 1 Mohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF651M0000FKEB CMF651M0000FKEB-ND 52X5902
Product Name RES 1M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Metal Film Resistor, Cmf Series, 1 Mohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details