Vishay Intertechnology, Inc. RES 1M OHM 1W 1% AXIAL CMF651M0000FKEA

Description
RES 1Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 1% AXIAL - CMF651M0000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 1% AXIAL
CMF651M0000FKEA
RES 1M OHM 1W 1% AXIAL CMF651M0000FKEA
RES 1Mohm 1W 1% AXIAL

RES 1Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M0000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M0000FKEA-ND
Through Hole Resistors CMF651M0000FKEA-ND
1 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M0000FKEA CMF651M0000FKEA-ND
Product Name RES 1M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details