Vishay Intertechnology, Inc. RES 1M OHM 1W 1% AXIAL CMF651M0000FKBF

Description
RES 1Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 1% AXIAL - CMF651M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 1% AXIAL
CMF651M0000FKBF
RES 1M OHM 1W 1% AXIAL CMF651M0000FKBF
RES 1Mohm 1W 1% AXIAL

RES 1Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M0000FKBF-ND
Through Hole Resistors CMF651M0000FKBF-ND
1 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 50H8585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
50H8585
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 50H8585
Resistor,Metal Film,10MOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF651M0000FKBF CMF651M0000FKBF-ND 50H8585
Product Name RES 1M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details