Vishay Intertechnology, Inc. RES 1M OHM 1W 0.1% AXIAL CMF651M0000BHEA

Description
RES 1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 0.1% AXIAL - CMF651M0000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 0.1% AXIAL
CMF651M0000BHEA
RES 1M OHM 1W 0.1% AXIAL CMF651M0000BHEA
RES 1Mohm 1W 0.1% AXIAL

RES 1Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF651M0000BHEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF651M0000BHEATR-ND
Through Hole Resistors 541-CMF651M0000BHEATR-ND
1 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF651M0000BHEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF651M0000BHEACT-ND
Through Hole Resistors 541-CMF651M0000BHEACT-ND
RES 1M OHM 1.5W 0.1% AXIAL

RES 1M OHM 1.5W 0.1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M0000BHEA 541-CMF651M0000BHEATR-ND
Product Name RES 1M OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details