Vishay Intertechnology, Inc. RES 1.83K OHM 1W 1% AXIAL CMF651K8300FKEK

Description
RES 1.83Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.83Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.83K OHM 1W 1% AXIAL - CMF651K8300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.83K OHM 1W 1% AXIAL
CMF651K8300FKEK
RES 1.83K OHM 1W 1% AXIAL CMF651K8300FKEK
RES 1.83Kohm 1W 1% AXIAL

RES 1.83Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K8300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K8300FKEK-ND
Through Hole Resistors CMF651K8300FKEK-ND
1.83 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.83 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K8300FKEK CMF651K8300FKEK-ND
Product Name RES 1.83K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details