Vishay Intertechnology, Inc. RES 1.7K OHM 1W 1% AXIAL CMF651K7000FKEB

Description
RES 1.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.7K OHM 1W 1% AXIAL - CMF651K7000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.7K OHM 1W 1% AXIAL
CMF651K7000FKEB
RES 1.7K OHM 1W 1% AXIAL CMF651K7000FKEB
RES 1.7Kohm 1W 1% AXIAL

RES 1.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K7000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K7000FKEB-ND
Through Hole Resistors CMF651K7000FKEB-ND
1.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K7000FKEB CMF651K7000FKEB-ND
Product Name RES 1.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers