Vishay Intertechnology, Inc. Through Hole Resistors CMF651K7000FKEA

Description
1.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651K7000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K7000FKEA-ND
Through Hole Resistors CMF651K7000FKEA-ND
1.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.7K OHM 1W 1% AXIAL - CMF651K7000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.7K OHM 1W 1% AXIAL
CMF651K7000FKEA
RES 1.7K OHM 1W 1% AXIAL CMF651K7000FKEA
RES 1.7Kohm 1W 1% AXIAL

RES 1.7Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651K7000FKEA-ND CMF651K7000FKEA
Product Name Through Hole Resistors RES 1.7K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers