Vishay Intertechnology, Inc. RES 1.62K OHM 1W 1% AXIAL CMF651K6200FKR6

Description
RES 1.62Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1W 1% AXIAL - CMF651K6200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1W 1% AXIAL
CMF651K6200FKR6
RES 1.62K OHM 1W 1% AXIAL CMF651K6200FKR6
RES 1.62Kohm 1W 1% AXIAL

RES 1.62Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K6200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K6200FKR6-ND
Through Hole Resistors CMF651K6200FKR6-ND
1.62 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K6200FKR6 CMF651K6200FKR6-ND
Product Name RES 1.62K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details