VISHAY INTERTECHNOLOGY, INC.
CMF651K5000JKR670 -- RES 1.5K OHM 1W 5% AXIAL
Vishay Intertechnology, Inc.
RES 1.5K OHM 1W 5% AXIAL
CMF651K5000JKR670
Description
RES 1.5Kohm 1W 5% AXIAL
Request a Quote
Email Supplier
Description
RES 1.5Kohm 1W 5% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF651K5000JKR670 |
|
Product Name
|
RES 1.5K OHM 1W 5% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
243000 ohms
View Details
2 suppliers