Vishay Intertechnology, Inc. 1.5W Resistor CMF651K5000FKR611

Description
RES 1.5K OHM 1.5W 1% AXIAL Product overview: CMF651K5000FKR611 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF651K5000FKR611 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.5K OHM 1.5W 1% AXIAL Product overview: CMF651K5000FKR611 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF651K5000FKR611 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5W Resistor - 53-CMF651K5000FKR611 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.5K OHM 1.5W 1% AXIAL Product overview: CMF651K5000FKR611 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF651K5000FKR611 can be used for catalog matching and distributor lookup.

RES 1.5K OHM 1.5W 1% AXIAL Product overview: CMF651K5000FKR611 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF651K5000FKR611 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF651K5000FKR611CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF651K5000FKR611CT-ND
Through Hole Resistors 541-CMF651K5000FKR611CT-ND
RES 1.5K OHM 1.5W 1% AXIAL

RES 1.5K OHM 1.5W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF651K5000FKR611TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF651K5000FKR611TR-ND
Through Hole Resistors 541-CMF651K5000FKR611TR-ND
1.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF651K5000FKR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF651K5000FKR611
Vishay/DaleMetal Film Resistors - CMF651K5000FKR611
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 4.99ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 4.99ohms 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF651K5000FKR611 541-CMF651K5000FKR611CT-ND CMF651K5000FKR611
Product Name 1.5W Resistor Through Hole Resistors Vishay/DaleMetal Film Resistors -
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial ThroughHole
Resistance Range 1500 ohms 4.99 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers