Vishay Intertechnology, Inc. RES 1.5K OHM 1W 1% AXIAL CMF651K5000FHRE70

Description
RES 1.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W 1% AXIAL - CMF651K5000FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 1% AXIAL
CMF651K5000FHRE70
RES 1.5K OHM 1W 1% AXIAL CMF651K5000FHRE70
RES 1.5Kohm 1W 1% AXIAL

RES 1.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K5000FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K5000FHRE70-ND
Through Hole Resistors CMF651K5000FHRE70-ND
1.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K5000FHRE70 CMF651K5000FHRE70-ND
Product Name RES 1.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details