Vishay Intertechnology, Inc. RES 1.5K OHM 1W 0.5% AXIAL CMF651K5000DHR611

Description
RES 1.5Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W 0.5% AXIAL - CMF651K5000DHR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 0.5% AXIAL
CMF651K5000DHR611
RES 1.5K OHM 1W 0.5% AXIAL CMF651K5000DHR611
RES 1.5Kohm 1W 0.5% AXIAL

RES 1.5Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K5000DHR611-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K5000DHR611-ND
Through Hole Resistors CMF651K5000DHR611-ND
1.5 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K5000DHR611 CMF651K5000DHR611-ND
Product Name RES 1.5K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details