Vishay Intertechnology, Inc. RES 1.5K OHM 1W 0.25% AXIAL CMF651K5000CHEK

Description
RES 1.5Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W 0.25% AXIAL - CMF651K5000CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 0.25% AXIAL
CMF651K5000CHEK
RES 1.5K OHM 1W 0.25% AXIAL CMF651K5000CHEK
RES 1.5Kohm 1W 0.25% AXIAL

RES 1.5Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K5000CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K5000CHEK-ND
Through Hole Resistors CMF651K5000CHEK-ND
1.5 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K5000CHEK CMF651K5000CHEK-ND
Product Name RES 1.5K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details