Vishay Intertechnology, Inc. RES 1.5K OHM 1W 0.25% AXIAL CMF651K5000CHEB

Description
RES 1.5Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W 0.25% AXIAL - CMF651K5000CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 0.25% AXIAL
CMF651K5000CHEB
RES 1.5K OHM 1W 0.25% AXIAL CMF651K5000CHEB
RES 1.5Kohm 1W 0.25% AXIAL

RES 1.5Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K5000CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K5000CHEB-ND
Through Hole Resistors CMF651K5000CHEB-ND
1.5 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K5000CHEB CMF651K5000CHEB-ND
Product Name RES 1.5K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details