Vishay Intertechnology, Inc. Through Hole Resistors CMF651K3700FKRE11

Description
1.37 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651K3700FKRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K3700FKRE11-ND
Through Hole Resistors CMF651K3700FKRE11-ND
1.37 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.37K OHM 1W 1% AXIAL - CMF651K3700FKRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1W 1% AXIAL
CMF651K3700FKRE11
RES 1.37K OHM 1W 1% AXIAL CMF651K3700FKRE11
RES 1.37Kohm 1W 1% AXIAL

RES 1.37Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651K3700FKRE11-ND CMF651K3700FKRE11
Product Name Through Hole Resistors RES 1.37K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details