Vishay Intertechnology, Inc. RES 1.37K OHM 1W 1% AXIAL CMF651K3700FKEB11

Description
RES 1.37Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1W 1% AXIAL - CMF651K3700FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1W 1% AXIAL
CMF651K3700FKEB11
RES 1.37K OHM 1W 1% AXIAL CMF651K3700FKEB11
RES 1.37Kohm 1W 1% AXIAL

RES 1.37Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K3700FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K3700FKEB11-ND
Through Hole Resistors CMF651K3700FKEB11-ND
1.37 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K3700FKEB11 CMF651K3700FKEB11-ND
Product Name RES 1.37K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details