Vishay Intertechnology, Inc. RES 1.3K OHM 1W 1% AXIAL CMF651K3000FKEA11

Description
RES 1.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1W 1% AXIAL - CMF651K3000FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1W 1% AXIAL
CMF651K3000FKEA11
RES 1.3K OHM 1W 1% AXIAL CMF651K3000FKEA11
RES 1.3Kohm 1W 1% AXIAL

RES 1.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K3000FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K3000FKEA11-ND
Through Hole Resistors CMF651K3000FKEA11-ND
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K3000FKEA11 CMF651K3000FKEA11-ND
Product Name RES 1.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details