Vishay Intertechnology, Inc. Through Hole Resistors CMF651K3000FKBF

Description
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651K3000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K3000FKBF-ND
Through Hole Resistors CMF651K3000FKBF-ND
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3K OHM 1W 1% AXIAL - CMF651K3000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1W 1% AXIAL
CMF651K3000FKBF
RES 1.3K OHM 1W 1% AXIAL CMF651K3000FKBF
RES 1.3Kohm 1W 1% AXIAL

RES 1.3Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651K3000FKBF-ND CMF651K3000FKBF
Product Name Through Hole Resistors RES 1.3K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers